multicomp PRO Surface Mount Thin Film Resistor, Wf12R Series, 4.99 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro MCWF12R4991BTL

Description
Surface Mount Thin Film Resistor, WF12R Series, 4.99 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF12R Series, 4.99 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf12R Series, 4.99 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro - 67X4325 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf12R Series, 4.99 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro
67X4325
Surface Mount Thin Film Resistor, Wf12R Series, 4.99 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro 67X4325
Surface Mount Thin Film Resistor, WF12R Series, 4.99 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF12R Series, 4.99 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X4325
Product Name Surface Mount Thin Film Resistor, Wf12R Series, 4.99 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers