multicomp PRO Res, 499R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro MCWF12R4990BTL

Description
RES, 499R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:499ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 499R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:499ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 499R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 03AJ2046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
03AJ2046
Res, 499R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 03AJ2046
RES, 499R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:499ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 499R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:499ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf12R Series, 499 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro - 67X4324 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf12R Series, 499 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro
67X4324
Surface Mount Thin Film Resistor, Wf12R Series, 499 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro 67X4324
Surface Mount Thin Film Resistor, WF12R Series, 499 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF12R Series, 499 ohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 03AJ2046 67X4324
Product Name Res, 499R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Thin Film Resistor, Wf12R Series, 499 Ohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details