multicomp PRO Res, 442K, 0.1%, 250Mw, 1206, Thin Film; Resistance Multicomp Pro MCWF12R4423BTL

Description
RES, 442K, 0.1%, 250MW, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 442K, 0.1%, 250MW, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 442K, 0.1%, 250Mw, 1206, Thin Film; Resistance Multicomp Pro - 44AC5613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.1%, 250Mw, 1206, Thin Film; Resistance Multicomp Pro
44AC5613
Res, 442K, 0.1%, 250Mw, 1206, Thin Film; Resistance Multicomp Pro 44AC5613
RES, 442K, 0.1%, 250MW, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 442K, 0.1%, 250MW, 1206, THIN FILM; Resistance:442kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 442K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 45AC5482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
45AC5482
Res, 442K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 45AC5482
RES, 442K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:442kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 442K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:442kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44AC5613 45AC5482
Product Name Res, 442K, 0.1%, 250Mw, 1206, Thin Film; Resistance Multicomp Pro Res, 442K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 442000 ohms 442000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details