multicomp PRO Res, 412K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro MCWF12R4123BTL

Description
RES, 412K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:412kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 412K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:412kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 412K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 92AH9457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
92AH9457
Res, 412K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 92AH9457
RES, 412K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:412kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 412K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:412kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 412K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 25AJ2133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
25AJ2133
Res, 412K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 25AJ2133
RES, 412K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:412kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 412K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:412kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9457
Product Name Res, 412K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 412000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details