multicomp PRO Res, 402R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro MCWF12R4020BTL

Description
RES, 402R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:402ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 402R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:402ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 92AH9450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
92AH9450
Res, 402R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 92AH9450
RES, 402R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:402ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 402R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:402ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 25AJ2126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
25AJ2126
Res, 402R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 25AJ2126
RES, 402R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:402ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 402R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:402ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9450
Product Name Res, 402R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details