The Resistor, 374K, 0.1%, 0.25W, 1206, Thin Film from the MCWF12R series features a resistance value of 374 kΩ with a tolerance of ±0.1%. It is designed for surface mount applications and has a power rating of 250 mW. The maximum operating voltage is 200V, making it suitable for various electronic applications. The resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive layer, ensuring high reliability and stability. It is RoHS compliant and suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. The low temperature coefficient of resistance (TCR) of 25 ppm/K enhances its performance in precision applications.
RES, 374K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:374kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 374K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:374kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 56AC6089 |
| Product Name | Res, 374K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 374000 ohms |