The Multicomp Pro resistor, part number 25AJ2079, is a thin film surface mount device (SMD) resistor with a resistance value of 280 kΩ and a tolerance of ±0.1%. It has a power rating of 0.25W and is housed in a 1206 case style, which measures approximately 3.05 mm x 1.55 mm. The resistor is designed for high precision applications, featuring a temperature coefficient of resistance (TCR) of 25 ppm/K or better, ensuring stability and reliability in various environments. It is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant and constructed with a lead-free solder termination, making it environmentally friendly. The maximum operating voltage is rated at 200V, and it can operate within a temperature range of -55°C to +155°C. This product is ideal for engineers seeking high-performance resistors for demanding applications.
RES, 280K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:280kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 280K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:280kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9403 |
| Product Name | Res, 280K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 280000 ohms |