multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 27.4 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro MCWF12R2742BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 27.4 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 27.4 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 27.4 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro - 75Y9748 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 27.4 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro
75Y9748
Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 27.4 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro 75Y9748
Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 27.4 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF12R Series, 27.4 kohm, 250 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K4, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 25AJ2075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K4, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
25AJ2075
Res, 27K4, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 25AJ2075
RES, 27K4, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27.4kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 27K4, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:27.4kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 75Y9748 25AJ2075
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf12R Series, 27.4 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro Res, 27K4, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details