The Res, 274R, 0.1%, 0.25W, 1206, Thin Film resistor from the MCWF12R series is designed for high precision applications. It features a resistance value of 274 ohms with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The resistor has a power rating of 0.25W and can operate at a maximum voltage of 200V. Constructed with a thin film technology on a ceramic substrate, it offers high reliability and stability, making it suitable for demanding applications such as medical equipment, measuring instruments, and communication devices. The component is RoHS compliant, indicating it meets environmental standards.
RES, 274R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:274ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 274R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:274ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9399 |
| Product Name | Res, 274R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 274 ohms |