The Resistor, 26K7, 0.1%, 0.25W, 1206, Thin Film from Multicomp Pro is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 26.7 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 250 mW and can operate at a maximum voltage of 200V. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, it ensures stability and reliability with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers.
RES, 26K7, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:26.7kohm;
RES, 26K7, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:26.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9397 |
| Product Name | Res, 26K7, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 26700 ohms |