The Multicomp Pro resistor, part number 47AC1502, is a thin film chip resistor with a resistance value of 255 kΩ and a tolerance of ±0.1%. It has a power rating of 0.25W and is housed in a 1206 case style, which measures 3.05 mm x 1.55 mm. The resistor is designed for high precision applications, featuring a temperature coefficient of resistance (TCR) of 25 ppm/K or better. It is suitable for use in various applications, including medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is constructed with a high-grade ceramic body and is RoHS compliant, ensuring it meets environmental standards. The outer layer of the terminations is made from lead-free solder, addressing soldering environmental concerns.
RES, 255K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:255kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 255K, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:255kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47AC5854 |
| Product Name | Res, 255K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 255000 ohms |