multicomp PRO Res, 19K6, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro MCWF12R1962BTL

Description
RES, 19K6, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:19.6kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 19K6, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:19.6kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K6, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 03AJ2045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
03AJ2045
Res, 19K6, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 03AJ2045
RES, 19K6, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:19.6kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 19K6, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:19.6kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf12R Series, 19.6 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro - 67X4323 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf12R Series, 19.6 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro
67X4323
Surface Mount Thin Film Resistor, Wf12R Series, 19.6 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro 67X4323
Surface Mount Thin Film Resistor, WF12R Series, 19.6 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF12R Series, 19.6 kohm, 250 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 03AJ2045 67X4323
Product Name Res, 19K6, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Thin Film Resistor, Wf12R Series, 19.6 Kohm, 250 Mw, 0.1%, 200 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details