The Res, 1K78, 0.1%, 0.25W, 1206, Thin Film resistor from Multicomp Pro is designed for high precision applications. It features a resistance value of 1.78 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 0.25W, and it can operate at a maximum voltage of 200V. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, ensuring high reliability and stability. It is suitable for use in various applications, including medical equipment, measuring instruments, communication devices, and computers. The product is RoHS compliant, indicating it meets environmental standards.
RES, 1K78, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.78kohm;
RES, 1K78, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.78kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9346 |
| Product Name | Res, 1K78, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 1780 ohms |