multicomp PRO Res, 1K58, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro MCWF12R1581BTL

Description
RES, 1K58, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.58kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 1K58, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.58kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K58, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 92AH9329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
92AH9329
Res, 1K58, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 92AH9329
RES, 1K58, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.58kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.58kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K58, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K58, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
25AJ1997
Res, 1K58, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro 25AJ1997
RES, 1K58, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.58kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K58, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.58kohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9329
Product Name Res, 1K58, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206
Resistance Range 1580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers