The Resistor, 1K13, 0.1%, 0.25W, 1206, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 1.13 kΩ with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The resistor has a power rating of 0.25W and can operate at a maximum voltage of 200V. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, this component offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better. It is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant and features lead-free solder terminations, making it environmentally friendly. Engineers looking for a reliable and precise resistor for their projects may find this component suitable due to its robust specifications and wide application range.
RES, 1K13, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.13kohm;
RES, 1K13, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.13kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9288 |
| Product Name | Res, 1K13, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 1130 ohms |