The Resistor, 113R, 0.1%, 0.25W, 1206, Thin Film from Multicomp Pro is a surface-mount device (SMD) resistor designed for high precision applications. It features a resistance value of 113 ohms with a tolerance of ±0.1%, ensuring accuracy in circuit designs. The power rating is 0.25W, making it suitable for various electronic applications. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which is laser-trimmed for precise resistance values. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 200V. This component is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers, providing high reliability and stability. The product is also RoHS compliant, indicating it meets environmental standards.
RES, 113R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:113ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 113R, 0.1%, 0.25W, 1206, THIN FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:113ohm; Product Range:MCWF12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9287 |
| Product Name | Res, 113R, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206 |
| Resistance Range | 113 ohms |