The Multicomp Pro Thick Film Resistor, part number 06AC1918, features a resistance value of 4.7 kΩ with a tolerance of ±1%. It is designed for a power rating of 0.5W and is packaged in a compact 1206 (3216 metric) size. The resistor is constructed using a high-grade ceramic body and a laser-trimmed resistive layer, ensuring high reliability and stability. It is suitable for various applications, including power supplies, digital meters, and automotive systems. The maximum operating voltage is 200V, with an overload voltage rating of 400V. The operating temperature range is from -55°C to +155°C, making it versatile for different environments. The resistor is also RoHS compliant and features a flame-retardant construction, enhancing its safety and durability in electronic circuits.
RES, THICK FILM, 4K7, 1%, 0.5W, 1206; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC1918 |
| Product Name | Res, Thick Film, 4K7, 1%, 0.5W, 1206; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |