multicomp PRO Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Multicomp Pro MCWF12P4700FTL

Description
RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:MCWF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:MCWF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Multicomp Pro - 06AC1917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Multicomp Pro
06AC1917
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Multicomp Pro 06AC1917
RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:MCWF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:MCWF12P Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1917
Product Name Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 470 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details