multicomp PRO Res, 3K3, 1%, 0.5W, 1206, Thick Film; Resistance Multicomp Pro MCWF12P3301FTL

Description
RES, 3K3, 1%, 0.5W, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 1%, 0.5W, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 1%, 0.5W, 1206, Thick Film; Resistance Multicomp Pro - 06AC1908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.5W, 1206, Thick Film; Resistance Multicomp Pro
06AC1908
Res, 3K3, 1%, 0.5W, 1206, Thick Film; Resistance Multicomp Pro 06AC1908
RES, 3K3, 1%, 0.5W, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, 3K3, 1%, 0.5W, 1206, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1908
Product Name Res, 3K3, 1%, 0.5W, 1206, Thick Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details