multicomp PRO Res, Thick Film, 1K5, 1%, 0.5W, 1206; Resistance Multicomp Pro MCWF12P1501FTL

Description
RES, THICK FILM, 1K5, 1%, 0.5W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K5, 1%, 0.5W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K5, 1%, 0.5W, 1206; Resistance Multicomp Pro - 06AC1886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.5W, 1206; Resistance Multicomp Pro
06AC1886
Res, Thick Film, 1K5, 1%, 0.5W, 1206; Resistance Multicomp Pro 06AC1886
RES, THICK FILM, 1K5, 1%, 0.5W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.5W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1886
Product Name Res, Thick Film, 1K5, 1%, 0.5W, 1206; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details