The Resistor, 90K9, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 90.9 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer that is laser-trimmed to achieve the specified resistance value. This component has a maximum power dissipation of 0.125W and can operate at a maximum voltage of 100V. It is rated for a temperature coefficient of resistance (TCR) of ±10 ppm/°C, ensuring minimal drift with temperature changes. The resistor is also compliant with RoHS standards, indicating it is free from hazardous substances. Applications for this resistor include medical equipment, measuring instruments, communication devices, computers, and printers, making it versatile for various electronic designs. Its robust construction allows for reliable soldering and placement on printed circuit boards.
RES, 90K9, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:90.9kohm;
RES, 90K9, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:90.9kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9269 |
| Product Name | Res, 90K9, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 90900 ohms |