The Resistor 6K49, 0.1%, 0.125W, 0805 from the Multicomp Pro series is a high precision thin film chip resistor designed for surface mount applications. It features a resistance value of 6.49 kΩ with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The resistor has a maximum power rating of 125 mW and can operate at a maximum voltage of 100V. It is constructed with a high-grade ceramic body and a laser-trimmed resistive layer, providing stability and reliability with a temperature coefficient of resistance (TCR) of 10 ppm/°C. This component is suitable for applications in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant and features lead-free solder terminations for environmental considerations.
RES, 6K49, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.49kohm;
RES, 6K49, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.49kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9246 |
| Product Name | Res, 6K49, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 6490 ohms |