The Res, 4K75, 0.1%, 125mW, 0805, Thin Film resistor from Multicomp Pro is a surface mount device designed for high precision applications. It features a resistance value of 4.75 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 125 mW and operates effectively within a temperature range of -55°C to +155°C. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, this component ensures high reliability and stability, with a temperature coefficient of resistance (TCR) of ±10 ppm/°C. The resistor is RoHS compliant and features lead-free solder terminations, making it suitable for environmentally conscious designs. It is applicable in various fields, including medical equipment, measuring instruments, communication devices, and computers. Engineers seeking a reliable and precise resistor for their projects may find this component meets their requirements.
RES, 4K75, 0.1%, 125MW, 0805, THIN FILM; Resistance:4.75kohm;
RES, 4K75, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.75kohm;
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 16AC3399 | 22AC8318 |
| Product Name | Res, 4K75, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro | Res, 4K75, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 4750 ohms | 4750 ohms |