multicomp PRO Res, 4K42, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro MCWF08W4421BTL

Description
RES, 4K42, 0.1%, 125MW, 0805, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Description
RES, 4K42, 0.1%, 125MW, 0805, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4K42, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro - 14AC7254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
14AC7254
Res, 4K42, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro 14AC7254
RES, 4K42, 0.1%, 125MW, 0805, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 4K42, 0.1%, 125MW, 0805, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AC7254
Product Name Res, 4K42, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details