The Resistor 34K8, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 34.8 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a maximum power rating of 125 mW and can operate at a maximum voltage of 100V. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, this component ensures stability and reliability, with a temperature coefficient of resistance (TCR) of ±10 ppm/°C. It is compliant with RoHS standards and is suitable for use in various applications, including medical equipment, measuring instruments, communication devices, and computers. The robust design allows for reliable soldering, withstanding immersion in lead-free solder baths. Engineers looking for a reliable thin film resistor with precise specifications may find this product suitable for their projects.
RES, 34K8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:34.8kohm;
RES, 34K8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:34.8kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9204 |
| Product Name | Res, 34K8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 34800 ohms |