multicomp PRO Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08W3401BTL

Description
RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 99AC0373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
99AC0373
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 99AC0373
RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 99AC2816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
99AC2816
Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 99AC2816
RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99AC0373
Product Name Res, 3K4, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers