The Resistor, 3K09, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 3.09 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 125 mW and can operate at a maximum voltage of 100V. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, this component offers excellent stability and reliability, with a temperature coefficient of resistance (TCR) of ±10 ppm/°C. It is RoHS compliant and can be used in various applications, including medical equipment, measuring instruments, communication devices, and computers. The robust design allows for reliable soldering and placement on printed circuit boards.
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.09kohm;
RES, 3K09, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.09kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AC5030 |
| Product Name | Res, 3K09, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 3090 ohms |