multicomp PRO Res, 30K1, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro MCWF08W3012BTL

Description
RES, 30K1, 0.1%, 125MW, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.1%, 125MW, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro - 61X9713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
61X9713
Res, 30K1, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro 61X9713
RES, 30K1, 0.1%, 125MW, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 30K1, 0.1%, 125MW, 0805, THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf08W Series, 30.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Multicomp Pro - 67X4321 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08W Series, 30.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Multicomp Pro
67X4321
Surface Mount Thin Film Resistor, Wf08W Series, 30.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Multicomp Pro 67X4321
Surface Mount Thin Film Resistor, WF08W Series, 30.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08W Series, 30.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 61X9713 67X4321
Product Name Res, 30K1, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro Surface Mount Thin Film Resistor, Wf08W Series, 30.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details