The Resistor, 26K1, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 26.1 kΩ with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which is laser trimmed for precise resistance values. It has a maximum power dissipation of 125 mW and can operate at a maximum voltage of 100V. The temperature coefficient of resistance (TCR) is rated at ±10 ppm/°C, indicating low drift with temperature changes. This component is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant, ensuring it meets environmental standards.
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:26.1kohm;
RES, 26K1, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:26.1kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9186 |
| Product Name | Res, 26K1, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 26100 ohms |