The Resistor, 23K2, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 23.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer that is laser trimmed for accuracy. This component has a maximum power dissipation of 0.125W and can operate at a maximum voltage of 100V. It is rated for a temperature coefficient of resistance (TCR) of ±10 ppm/°C, ensuring stability across varying temperatures. The resistor is compliant with RoHS standards, indicating it is free from hazardous substances. Applications for this resistor include medical equipment, measuring instruments, communication devices, computers, and printers, making it versatile for various electronic designs. Its robust construction allows for reliable soldering and placement on printed circuit boards.
RES, 23K2, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:23.2kohm;
RES, 23K2, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:23.2kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9177 |
| Product Name | Res, 23K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 23200 ohms |