multicomp PRO Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08W2051BTL

Description
RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.05kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet
Description
RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.05kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH9167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH9167
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH9167
RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.05kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.05kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1831
Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1831
RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.05kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.05kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9167
Product Name Res, 2K05, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers