multicomp PRO Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08W1332BTL

Description
RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet
Description
RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH9138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH9138
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH9138
RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1802
Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1802
RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13.3kohm; Product Range:MCWF08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9138
Product Name Res, 13K3, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details