The Resistor 1K05, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device designed for high precision applications. It features a resistance value of 1.05 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor is constructed with a high-grade ceramic body and a laser-trimmed resistive layer, ensuring stability and reliability with a temperature coefficient of resistance (TCR) of 10 ppm/°C. It can handle a maximum power dissipation of 125 mW and operates effectively within a temperature range of -55°C to +155°C. The component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, computers, and printers. Its lead-free solder terminations facilitate compatibility with modern soldering processes.
RES, 1K05, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.05kohm;
RES, 1K05, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.05kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9122 |
| Product Name | Res, 1K05, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1050 ohms |