multicomp PRO Res, 57K6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08U5762BTL

Description
RES, 57K6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:57.6kohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:57.6kohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 06AC1810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro
06AC1810
Res, 57K6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro 06AC1810
RES, 57K6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:57.6kohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 57K6, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:57.6kohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1810
Product Name Res, 57K6, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details