The Resistor, part number 06AC1792, is a high precision thin film chip resistor from the MCWF08U series, featuring a resistance value of 4.99 kΩ with a tolerance of ±0.1%. It is designed for surface mount applications and has a case size of 0805 (2012 metric). The resistor is constructed with a high-grade ceramic body and utilizes laser trimming for precise resistance values. It has a maximum power dissipation of 0.1W and can operate at voltages up to 100V, with an overload voltage rating of 200V. This component exhibits a temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring stability across varying temperatures. It is suitable for use in medical equipment, measuring instruments, communication devices, and computers. The resistor is RoHS compliant and features lead-free solder terminations, making it environmentally friendly. Its robust construction allows for reliable soldering, withstanding immersion in solder baths at high temperatures. The product is packaged in reels of 5,000 pieces, facilitating automated assembly processes.
RES, 4K99, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC1792 |
| Product Name | Res, 4K99, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 4990 ohms |