The Resistor, 274K, 0.1%, 0.1W, 0805, Thin Film from the MCWF08U Series is a high precision surface mount device (SMD) constructed with a ceramic body and a laser-trimmed resistive layer. It features a resistance tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. The resistor operates within a temperature range of -55°C to +155°C and can handle a maximum power dissipation of 0.1W at an ambient temperature of 70°C. It has a maximum operating voltage of 100V and a maximum overload voltage of 200V. The component is suitable for applications in medical equipment, measuring instruments, communication devices, and computers. The resistors are packaged in reels of 5,000 pieces, making them convenient for automated assembly processes.
RES, 274K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:274kohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC1717 |
| Product Name | Res, 274K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 274000 ohms |