multicomp PRO Res, Thin Film, 1K74, 0.1%, 0.1W, 0805; Resistance Multicomp Pro MCWF08U1741BTL

Description
RES, THIN FILM, 1K74, 0.1%, 0.1W, 0805; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1K74, 0.1%, 0.1W, 0805; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K74, 0.1%, 0.1W, 0805; Resistance Multicomp Pro - 06AC1659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K74, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
06AC1659
Res, Thin Film, 1K74, 0.1%, 0.1W, 0805; Resistance Multicomp Pro 06AC1659
RES, THIN FILM, 1K74, 0.1%, 0.1W, 0805; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, THIN FILM, 1K74, 0.1%, 0.1W, 0805; Resistance:1.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1659
Product Name Res, Thin Film, 1K74, 0.1%, 0.1W, 0805; Resistance Multicomp Pro
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details