multicomp PRO Res, 13K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08U1302BTL

Description
RES, 13K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13kohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 13K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13kohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro 13K, 0.1%, 0.1W, 0805 Thin Film Resistor is designed for high precision applications. It features a ceramic body made of aluminum oxide, with internal metal electrodes connected by a resistive paste that is laser trimmed to achieve the specified resistance value. The resistor has a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C, ensuring stability and reliability in various conditions. This component is suitable for use in medical equipment, measuring instruments, communication devices, and computers. It operates within a temperature range of -55°C to +155°C and can handle a maximum voltage of 100V, with an overload voltage rating of 200V. The resistor is packaged in a reel format, facilitating automated placement on PCBs. Its lead-free solder terminations comply with environmental standards, making it a suitable choice for modern electronic designs.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro 13K, 0.1%, 0.1W, 0805 Thin Film Resistor is designed for high precision applications. It features a ceramic body made of aluminum oxide, with internal metal electrodes connected by a resistive paste that is laser trimmed to achieve the specified resistance value. The resistor has a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C, ensuring stability and reliability in various conditions. This component is suitable for use in medical equipment, measuring instruments, communication devices, and computers. It operates within a temperature range of -55°C to +155°C and can handle a maximum voltage of 100V, with an overload voltage rating of 200V. The resistor is packaged in a reel format, facilitating automated placement on PCBs. Its lead-free solder terminations comply with environmental standards, making it a suitable choice for modern electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 06AC1625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro
06AC1625
Res, 13K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro 06AC1625
RES, 13K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13kohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 13K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:13kohm; Product Range:MCWF08U Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1625
Product Name Res, 13K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 13000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details