The Res, 976R, 0.1%, 0.125W, 0805, Thin Film resistor from Multicomp Pro is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 976 ohms with a tolerance of ±0.1%, ensuring accuracy in various electronic circuits. The power rating is 125 mW, making it suitable for low-power applications. This resistor is constructed with a thin film technology on a ceramic substrate, which contributes to its stability and reliability. It operates effectively within a temperature range of -55°C to +155°C and has a maximum voltage rating of 150V. The product is RoHS compliant, indicating it meets environmental standards. This resistor is ideal for use in medical equipment, measuring instruments, communication devices, and computers.
RES, 976R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:976ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 976R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:976ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9117 |
| Product Name | Res, 976R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 976 ohms |