multicomp PRO Res, 93R1, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R93R1BTL

Description
RES, 93R1, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 93R1, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 93R1 from the MCWF08R series is a thin film surface mount device (SMD) with a resistance value of 93.1 ohms and a tolerance of ±0.1%. It has a power rating of 0.125W and a maximum operating voltage of 150V. The resistor is constructed with a high-grade ceramic body and features a laser-trimmed resistive layer for precise resistance values. It is designed for high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better. This component is suitable for applications in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant and features lead-free solder terminations for environmental considerations.

Datasheet Summary
Powered by GS/AI

The Resistor 93R1 from the MCWF08R series is a thin film surface mount device (SMD) with a resistance value of 93.1 ohms and a tolerance of ±0.1%. It has a power rating of 0.125W and a maximum operating voltage of 150V. The resistor is constructed with a high-grade ceramic body and features a laser-trimmed resistive layer for precise resistance values. It is designed for high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better. This component is suitable for applications in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant and features lead-free solder terminations for environmental considerations.

Suppliers

Company
Product
Description
Supplier Links
Res, 93R1, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH9106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH9106
Res, 93R1, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH9106
RES, 93R1, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 93R1, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93R1, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1770
Res, 93R1, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1770
RES, 93R1, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 93R1, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9106
Product Name Res, 93R1, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers