multicomp PRO Surface Mount Thin Film Resistor, Wf08R Series, 820 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro MCWF08R8200BTL

Description
Surface Mount Thin Film Resistor, WF08R Series, 820 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF08R Series, 820 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf08R Series, 820 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4315 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 820 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4315
Surface Mount Thin Film Resistor, Wf08R Series, 820 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4315
Surface Mount Thin Film Resistor, WF08R Series, 820 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 820 ohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 43AC3476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
43AC3476
Res, 820R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 43AC3476
RES, 820R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 820R, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:820ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4315 43AC3476
Product Name Surface Mount Thin Film Resistor, Wf08R Series, 820 Ohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro Res, 820R, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details