The Resistor 787K, 0.1%, 0.125W, 0805 from the MCWF08R series is a thin film surface mount device (SMD) designed for high precision applications. It features a resistance value of 787 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The power rating is 125 mW, and it can operate at a maximum voltage of 150V. The resistor is constructed with a high-grade ceramic body and utilizes laser trimming for precise resistance values. It is RoHS compliant and is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. The low current noise and high reliability of this component make it a viable choice for engineers seeking dependable performance in their designs.
RES, 787K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:787kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 787K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:787kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9082 |
| Product Name | Res, 787K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 787000 ohms |