multicomp PRO Res, 76R8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R76R8BTL

Description
RES, 76R8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:76.8ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 76R8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:76.8ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 76R8, 0.1%, 0.125W, 0805, Thin Film resistor from the MCWF08R series is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 76.8 ohms with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 125 mW and a maximum operating voltage of 150V, which allows it to handle a variety of circuit conditions. Constructed with a high-grade ceramic body and a thin film resistive layer, this component offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better. The resistor is also RoHS compliant, ensuring it meets environmental standards. It is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers, making it a versatile choice for engineers looking for dependable performance in their projects.

Datasheet Summary
Powered by GS/AI

The Res, 76R8, 0.1%, 0.125W, 0805, Thin Film resistor from the MCWF08R series is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 76.8 ohms with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 125 mW and a maximum operating voltage of 150V, which allows it to handle a variety of circuit conditions. Constructed with a high-grade ceramic body and a thin film resistive layer, this component offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better. The resistor is also RoHS compliant, ensuring it meets environmental standards. It is suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers, making it a versatile choice for engineers looking for dependable performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Res, 76R8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 94AC7658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
94AC7658
Res, 76R8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 94AC7658
RES, 76R8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:76.8ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 76R8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:76.8ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76R8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 94AC7659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
94AC7659
Res, 76R8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 94AC7659
RES, 76R8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:76.8ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 76R8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:76.8ohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94AC7658
Product Name Res, 76R8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details