multicomp PRO Surface Mount Thin Film Resistor, Wf08R Series, 6.8 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro MCWF08R6801BTL

Description
Surface Mount Thin Film Resistor, WF08R Series, 6.8 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF08R Series, 6.8 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf08R Series, 6.8 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 6.8 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4310
Surface Mount Thin Film Resistor, Wf08R Series, 6.8 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4310
Surface Mount Thin Film Resistor, WF08R Series, 6.8 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 6.8 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 81Y9690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
81Y9690
Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 81Y9690
RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.8kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4310 81Y9690
Product Name Surface Mount Thin Film Resistor, Wf08R Series, 6.8 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro Res, 6K8, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers