The Resistor, 6K2, 0.1%, 0.125W, 0805, Thin Film from Multicomp Pro is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 6.2 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various electronic circuits. The power rating is 125 mW, suitable for low power applications, and it can operate at a maximum voltage of 150V. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, providing stability and reliability with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant, making it suitable for environmentally conscious designs. Applications include medical equipment, measuring instruments, communication devices, and computers.
RES, 6K2, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.2kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 6.2 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 43AC3472 | 67X4308 |
| Product Name | Res, 6K2, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro | Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 6.2 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 6200 ohms |