multicomp PRO Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R5901BTL

Description
RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.9kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.9kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 92AH9041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
92AH9041
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 92AH9041
RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.9kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.9kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
25AJ1704
Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 25AJ1704
RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.9kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K9, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.9kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH9041
Product Name Res, 5K9, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details