The Res, 5K23, 0.1%, 0.125W, 0805, Thin Film resistor from Multicomp Pro is a surface mount device designed for high precision applications. It features a resistance value of 5.23 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various electronic circuits. The resistor has a power rating of 125 mW and a maximum operating voltage of 150V, making it suitable for low-power applications. Constructed with a high-grade ceramic body and a thin film resistive layer, this component offers excellent stability and reliability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better. It is RoHS compliant and suitable for use in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is laser trimmed for precise resistance values and is designed to minimize current noise, enhancing overall circuit performance.
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.23kohm;
RES, 5K23, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.23kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH9021 |
| Product Name | Res, 5K23, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 5230 ohms |