multicomp PRO Surface Mount Thin Film Resistor, Wf08R Series, 5.1 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro MCWF08R5101BTL

Description
Surface Mount Thin Film Resistor, WF08R Series, 5.1 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF08R Series, 5.1 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf08R Series, 5.1 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4303 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 5.1 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4303
Surface Mount Thin Film Resistor, Wf08R Series, 5.1 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4303
Surface Mount Thin Film Resistor, WF08R Series, 5.1 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 5.1 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro - 43AC3468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
43AC3468
Res, 5K1, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro 43AC3468
RES, 5K1, 0.1%, 125MW, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 5K1, 0.1%, 125MW, 0805, THIN FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4303 43AC3468
Product Name Surface Mount Thin Film Resistor, Wf08R Series, 5.1 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro Res, 5K1, 0.1%, 125Mw, 0805, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers