multicomp PRO Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R4702BTL

Description
RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 03AJ2036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
03AJ2036
Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 03AJ2036
RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 47K, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:47kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf08R Series, 47 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4299 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf08R Series, 47 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4299
Surface Mount Thin Film Resistor, Wf08R Series, 47 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4299
Surface Mount Thin Film Resistor, WF08R Series, 47 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF08R Series, 47 kohm, 125 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 03AJ2036 67X4299
Product Name Res, 47K, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Thin Film Resistor, Wf08R Series, 47 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details