multicomp PRO Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro MCWF08R4701BTL

Description
RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro - 14AC7253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro
14AC7253
Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro 14AC7253
RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.125W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.7kohm; Product Range:MCWF08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 4.7 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro - 67X4298 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 4.7 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
67X4298
Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 4.7 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro 67X4298
Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 4.7 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF08R Series, 4.7 kohm, 125 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 14AC7253 67X4298
Product Name Res, 4K7, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style Multicomp Pro Surface Mount Chip Resistor, Thin Film, Mcwf08R Series, 4.7 Kohm, 125 Mw, 0.1%, 150 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details